PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 20.19
Bulb
Finish: Brushed Steel/Chrome
Weight: 21
Product Name: 56`` Ceiling Fan With Wall Control
UPC: 706411037160
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 56
Electricity Use: 77
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC213 - Three Fan Speeds & Light Dimming Wall Mount
Reverse Air: Yes
Airflow Efficienty: 79
Airflow Efficienty: 6100
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 790389 |
| Product Name | F528-L-BS/CH Fans-Ceiling Fans |