Capital Lighting, Inc. 8027SVCR Bathroom Fixtures-Two Lights 790349

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Rock Weight: 2.73 Product Name: Two Light Wall Sconce UPC: 783209802704 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Rock Weight: 2.73 Product Name: Two Light Wall Sconce UPC: 783209802704 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8027SVCR Bathroom Fixtures-Two Lights - 790349 - Capital Lighting, Inc.
Columbus, OH, USA
8027SVCR Bathroom Fixtures-Two Lights
790349
8027SVCR Bathroom Fixtures-Two Lights 790349
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Rock Weight: 2.73 Product Name: Two Light Wall Sconce UPC: 783209802704 Category: Wall Sconce Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Canyon Rock
Weight: 2.73
Product Name: Two Light Wall Sconce
UPC: 783209802704
Category: Wall Sconce
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790349
Product Name 8027SVCR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details