Capital Lighting, Inc. 8028SVCR Bathroom Fixtures-Three Lights 790347

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 1.92 Product Name: Three Light Bath Vanity UPC: 783209802803 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 1.92 Product Name: Three Light Bath Vanity UPC: 783209802803 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8028SVCR Bathroom Fixtures-Three Lights - 790347 - Capital Lighting, Inc.
Columbus, OH, USA
8028SVCR Bathroom Fixtures-Three Lights
790347
8028SVCR Bathroom Fixtures-Three Lights 790347
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 1.92 Product Name: Three Light Bath Vanity UPC: 783209802803 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Canyon Rock
Weight: 1.92
Product Name: Three Light Bath Vanity
UPC: 783209802803
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790347
Product Name 8028SVCR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details