Capital Lighting, Inc. 2754SVCR Pendants-Bowl Style 790346

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 12.13 Product Name: Three Light Invert Bowl Pendant UPC: 783209275423 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 12.13 Product Name: Three Light Invert Bowl Pendant UPC: 783209275423 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2754SVCR Pendants-Bowl Style - 790346 - Capital Lighting, Inc.
Columbus, OH, USA
2754SVCR Pendants-Bowl Style
790346
2754SVCR Pendants-Bowl Style 790346
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Rock Weight: 12.13 Product Name: Three Light Invert Bowl Pendant UPC: 783209275423 Category: Invert Bowl Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Canyon Rock
Weight: 12.13
Product Name: Three Light Invert Bowl Pendant
UPC: 783209275423
Category: Invert Bowl Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790346
Product Name 2754SVCR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details