Capital Lighting, Inc. 8029SVCR Bathroom Fixtures-Four Lights 790344

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Rock Weight: 6.75 Product Name: Four Light Bath Vanity UPC: 783209802902 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Rock Weight: 6.75 Product Name: Four Light Bath Vanity UPC: 783209802902 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8029SVCR Bathroom Fixtures-Four Lights - 790344 - Capital Lighting, Inc.
Columbus, OH, USA
8029SVCR Bathroom Fixtures-Four Lights
790344
8029SVCR Bathroom Fixtures-Four Lights 790344
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Canyon Rock Weight: 6.75 Product Name: Four Light Bath Vanity UPC: 783209802902 Category: Bath Vanity Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Canyon Rock
Weight: 6.75
Product Name: Four Light Bath Vanity
UPC: 783209802902
Category: Bath Vanity
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790344
Product Name 8029SVCR Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details