Capital Lighting, Inc. 3472PB Flush Mounts-Cage Style 790325

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347210 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347210 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3472PB Flush Mounts-Cage Style - 790325 - Capital Lighting, Inc.
Columbus, OH, USA
3472PB Flush Mounts-Cage Style
790325
3472PB Flush Mounts-Cage Style 790325
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Brass Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347210 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Brass
Weight: 7
Product Name: Two Light Foyer Fixture
UPC: 640665347210
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 9.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790325
Product Name 3472PB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details