Capital Lighting, Inc. 3612PW Flush Mounts-Bowl Style 790306

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361230 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361230 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3612PW Flush Mounts-Bowl Style - 790306 - Capital Lighting, Inc.
Columbus, OH, USA
3612PW Flush Mounts-Bowl Style
790306
3612PW Flush Mounts-Bowl Style 790306
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361230 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 17
Product Name: Three Light Foyer Fixture
UPC: 640665361230
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 14.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790306
Product Name 3612PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details