PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 25
Product Name: Three Light Foyer Fixture
UPC: 640665361339
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 790303 |
| Product Name | 3613PW Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |