Capital Lighting, Inc. 29766-BS Flush Mounts-Bowl Style 790298

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Weight: 9 Product Name: Three Light Flush mount Category: Flush mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Weight: 9 Product Name: Three Light Flush mount Category: Flush mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29766-BS Flush Mounts-Bowl Style - 790298 - Capital Lighting, Inc.
Columbus, OH, USA
29766-BS Flush Mounts-Bowl Style
790298
29766-BS Flush Mounts-Bowl Style 790298
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Weight: 9 Product Name: Three Light Flush mount Category: Flush mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brushed Steel
Weight: 9
Product Name: Three Light Flush mount
Category: Flush mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790298
Product Name 29766-BS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details