Capital Lighting, Inc. 32373 Pendants-Bowl Style 790207

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 40 Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 40 Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
32373 Pendants-Bowl Style - 790207 - Capital Lighting, Inc.
Columbus, OH, USA
32373 Pendants-Bowl Style
790207
32373 Pendants-Bowl Style 790207
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 40 Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze with Gold and Slvr Wash
Weight: 40
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790207
Product Name 32373 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details