PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 13.00
Bulb
Finish: Brushed Steel
Weight: 17
Product Name: 32`` Ceiling Fan
UPC: 706411200168
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Wire: 80``
Motor size: 153x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 22
Blade span: 32
Electricity Use: 65
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 77
Airflow Efficienty: 5061
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 790139 |
| Product Name | F562-BS Fans-Ceiling Fans |