PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 8.75
Bulb
Finish: White
Weight: 14
Product Name: 52`` Ceiling Fan
UPC: 706411443916
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 153x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 69
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 71
Airflow Efficienty: 4900
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 790115 |
| Product Name | F565-WH Fans-Huggers |