Capital Lighting, Inc. 29775-BS Large Chandeliers-Glass Shade 790081

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Antique Brushed Steel Weight: 97 Product Name: 18 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Antique Brushed Steel Weight: 97 Product Name: 18 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29775-BS Large Chandeliers-Glass Shade - 790081 - Capital Lighting, Inc.
Columbus, OH, USA
29775-BS Large Chandeliers-Glass Shade
790081
29775-BS Large Chandeliers-Glass Shade 790081
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Antique Brushed Steel Weight: 97 Product Name: 18 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 49.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Antique Brushed Steel
Weight: 97
Product Name: 18 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790081
Product Name 29775-BS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details