Capital Lighting, Inc. 1773-01-28 Exterior -Wall Mount 789893

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006431 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006431 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1773-01-28 Exterior -Wall Mount - 789893 - Capital Lighting, Inc.
Columbus, OH, USA
1773-01-28 Exterior -Wall Mount
789893
1773-01-28 Exterior -Wall Mount 789893
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006431 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006431
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789893
Product Name 1773-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details