PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi Flush Mount
UPC: 093185015983
Category: Semi Flush Mounts
Glass: Marble
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 789697 |
| Product Name | 2298-02-55 Semi-Flush Mts.-Bowl Style |
| Application | Residential |