Capital Lighting, Inc. 2350-03-64 Semi-Flush Mts.-Bowl Style 789691

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bordeaux Product Name: Three Light Semi Flush Ceiling Light UPC: 093185017123 Category: Semi Flush Mounts Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bordeaux Product Name: Three Light Semi Flush Ceiling Light UPC: 093185017123 Category: Semi Flush Mounts Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2350-03-64 Semi-Flush Mts.-Bowl Style - 789691 - Capital Lighting, Inc.
Columbus, OH, USA
2350-03-64 Semi-Flush Mts.-Bowl Style
789691
2350-03-64 Semi-Flush Mts.-Bowl Style 789691
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Bordeaux Product Name: Three Light Semi Flush Ceiling Light UPC: 093185017123 Category: Semi Flush Mounts Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Bordeaux
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185017123
Category: Semi Flush Mounts
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789691
Product Name 2350-03-64 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details