Capital Lighting, Inc. 5018-05-55 Bathroom Fixtures-Five+Lights 789678

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185018953 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185018953 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5018-05-55 Bathroom Fixtures-Five+Lights - 789678 - Capital Lighting, Inc.
Columbus, OH, USA
5018-05-55 Bathroom Fixtures-Five+Lights
789678
5018-05-55 Bathroom Fixtures-Five+Lights 789678
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Vanity Light UPC: 093185018953 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 7.50
Extension: 9.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Vanity Light
UPC: 093185018953
Category: Bath & Vanity
Glass: Satin Etched Crackle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789678
Product Name 5018-05-55 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details