Capital Lighting, Inc. 5018-03-55 Bathroom Fixtures-Three Lights 789671

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185018830 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185018830 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5018-03-55 Bathroom Fixtures-Three Lights - 789671 - Capital Lighting, Inc.
Columbus, OH, USA
5018-03-55 Bathroom Fixtures-Three Lights
789671
5018-03-55 Bathroom Fixtures-Three Lights 789671
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185018830 Category: Bath & Vanity Glass: Satin Etched Crackle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185018830
Category: Bath & Vanity
Glass: Satin Etched Crackle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789671
Product Name 5018-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details