Capital Lighting, Inc. 5057-03-55 Bathroom Fixtures-Three Lights 789656

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185020697 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185020697 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5057-03-55 Bathroom Fixtures-Three Lights - 789656 - Capital Lighting, Inc.
Columbus, OH, USA
5057-03-55 Bathroom Fixtures-Three Lights
789656
5057-03-55 Bathroom Fixtures-Three Lights 789656
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185020697 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185020697
Category: Bath & Vanity
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789656
Product Name 5057-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details