Capital Lighting, Inc. 5057-05-64 Bathroom Fixtures-Five+Lights 789655

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Vanity Light UPC: 093185020765 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Vanity Light UPC: 093185020765 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5057-05-64 Bathroom Fixtures-Five+Lights - 789655 - Capital Lighting, Inc.
Columbus, OH, USA
5057-05-64 Bathroom Fixtures-Five+Lights
789655
5057-05-64 Bathroom Fixtures-Five+Lights 789655
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bordeaux Product Name: Five Light Vanity Light UPC: 093185020765 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 8.25
Extension: 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bordeaux
Product Name: Five Light Vanity Light
UPC: 093185020765
Category: Bath & Vanity
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789655
Product Name 5057-05-64 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details