Capital Lighting, Inc. 5057-03-64 Bathroom Fixtures-Three Lights 789653

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185020710 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185020710 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5057-03-64 Bathroom Fixtures-Three Lights - 789653 - Capital Lighting, Inc.
Columbus, OH, USA
5057-03-64 Bathroom Fixtures-Three Lights
789653
5057-03-64 Bathroom Fixtures-Three Lights 789653
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185020710 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Vanity Light
UPC: 093185020710
Category: Bath & Vanity
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789653
Product Name 5057-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details