Capital Lighting, Inc. 5038-04-55 Bathroom Fixtures-Four Lights 789637

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185019547 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185019547 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5038-04-55 Bathroom Fixtures-Four Lights - 789637 - Capital Lighting, Inc.
Columbus, OH, USA
5038-04-55 Bathroom Fixtures-Four Lights
789637
5038-04-55 Bathroom Fixtures-Four Lights 789637
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185019547 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity Light
UPC: 093185019547
Category: Bath & Vanity
Glass: Fluted Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789637
Product Name 5038-04-55 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details