Capital Lighting, Inc. 1604-03-34 Exterior -Post/Pier Head 789597

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Post Mount Lantern UPC: 093185003331 Category: Outdoor Post Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Post Mount Lantern UPC: 093185003331 Category: Outdoor Post Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1604-03-34 Exterior -Post/Pier Head - 789597 - Capital Lighting, Inc.
Columbus, OH, USA
1604-03-34 Exterior -Post/Pier Head
789597
1604-03-34 Exterior -Post/Pier Head 789597
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Post Mount Lantern UPC: 093185003331 Category: Outdoor Post Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Pewter
Product Name: Three Light Post Mount Lantern
UPC: 093185003331
Category: Outdoor Post Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789597
Product Name 1604-03-34 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details