Capital Lighting, Inc. 1605-03-34 Exterior -Hanging 789596

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Pendant UPC: 093185003355 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Pendant UPC: 093185003355 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1605-03-34 Exterior -Hanging - 789596 - Capital Lighting, Inc.
Columbus, OH, USA
1605-03-34 Exterior -Hanging
789596
1605-03-34 Exterior -Hanging 789596
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Product Name: Three Light Outdoor Pendant UPC: 093185003355 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Pewter
Product Name: Three Light Outdoor Pendant
UPC: 093185003355
Category: Outdoor Pendants
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789596
Product Name 1605-03-34 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details