Capital Lighting, Inc. 1701-03-04 Exterior -Wall Mount 789579

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Sconce UPC: 093185003911 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Sconce UPC: 093185003911 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1701-03-04 Exterior -Wall Mount - 789579 - Capital Lighting, Inc.
Columbus, OH, USA
1701-03-04 Exterior -Wall Mount
789579
1701-03-04 Exterior -Wall Mount 789579
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 9 Product Name: Three Light Outdoor Wall Sconce UPC: 093185003911 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 9
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185003911
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789579
Product Name 1701-03-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details