Capital Lighting, Inc. 1719-01-04 Exterior -Wall Mt./Flush 789565

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005175 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005175 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1719-01-04 Exterior -Wall Mt./Flush - 789565 - Capital Lighting, Inc.
Columbus, OH, USA
1719-01-04 Exterior -Wall Mt./Flush
789565
1719-01-04 Exterior -Wall Mt./Flush 789565
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005175 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005175
Category: Outdoor Wall Lighting
Glass: White Acrylic Panel
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789565
Product Name 1719-01-04 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details