Capital Lighting, Inc. 1718-01-04 Exterior -Ceiling Mount 789561

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Close to Ceiling Light UPC: 093185005113 Category: Outdoor Ceiling Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Close to Ceiling Light UPC: 093185005113 Category: Outdoor Ceiling Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1718-01-04 Exterior -Ceiling Mount - 789561 - Capital Lighting, Inc.
Columbus, OH, USA
1718-01-04 Exterior -Ceiling Mount
789561
1718-01-04 Exterior -Ceiling Mount 789561
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Close to Ceiling Light UPC: 093185005113 Category: Outdoor Ceiling Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Close to Ceiling Light
UPC: 093185005113
Category: Outdoor Ceiling Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789561
Product Name 1718-01-04 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details