Capital Lighting, Inc. 1761-01-04 Exterior -Wall Mount 789557

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185006028 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185006028 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1761-01-04 Exterior -Wall Mount - 789557 - Capital Lighting, Inc.
Columbus, OH, USA
1761-01-04 Exterior -Wall Mount
789557
1761-01-04 Exterior -Wall Mount 789557
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185006028 Category: Outdoor Wall Lighting Glass: Clear Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006028
Category: Outdoor Wall Lighting
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789557
Product Name 1761-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details