Capital Lighting, Inc. 1708-03-28 Exterior -Wall Mount 789546

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Wall Sconce UPC: 093185004871 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Wall Sconce UPC: 093185004871 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1708-03-28 Exterior -Wall Mount - 789546 - Capital Lighting, Inc.
Columbus, OH, USA
1708-03-28 Exterior -Wall Mount
789546
1708-03-28 Exterior -Wall Mount 789546
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Wall Sconce UPC: 093185004871 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Rust
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185004871
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789546
Product Name 1708-03-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details