Capital Lighting, Inc. 1719-01-59 Exterior -Wall Mt./Flush 789539

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Product Name: One Light Outdoor Wall Sconce UPC: 093185005212 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Product Name: One Light Outdoor Wall Sconce UPC: 093185005212 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1719-01-59 Exterior -Wall Mt./Flush - 789539 - Capital Lighting, Inc.
Columbus, OH, USA
1719-01-59 Exterior -Wall Mt./Flush
789539
1719-01-59 Exterior -Wall Mt./Flush 789539
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Product Name: One Light Outdoor Wall Sconce UPC: 093185005212 Category: Outdoor Wall Lighting Glass: White Acrylic Panel Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: River Rock
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005212
Category: Outdoor Wall Lighting
Glass: White Acrylic Panel
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789539
Product Name 1719-01-59 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details