Capital Lighting, Inc. 1726-03-04 Exterior -Wall Mount 789535

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Sconce UPC: 093185005434 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Sconce UPC: 093185005434 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1726-03-04 Exterior -Wall Mount - 789535 - Capital Lighting, Inc.
Columbus, OH, USA
1726-03-04 Exterior -Wall Mount
789535
1726-03-04 Exterior -Wall Mount 789535
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Sconce UPC: 093185005434 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185005434
Category: Outdoor Wall Lighting
Glass: Clear Crackle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789535
Product Name 1726-03-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details