Capital Lighting, Inc. 1726-01-04 Exterior -Wall Mount 789531

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005373 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005373 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1726-01-04 Exterior -Wall Mount - 789531 - Capital Lighting, Inc.
Columbus, OH, USA
1726-01-04 Exterior -Wall Mount
789531
1726-01-04 Exterior -Wall Mount 789531
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005373 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005373
Category: Outdoor Wall Lighting
Glass: Clear Crackle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789531
Product Name 1726-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details