Capital Lighting, Inc. 1747-01-04 Exterior -Wall Mount 789508

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.63 Product Name: One Light Outdoor Wall Sconce UPC: 093185005786 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.63 Product Name: One Light Outdoor Wall Sconce UPC: 093185005786 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1747-01-04 Exterior -Wall Mount - 789508 - Capital Lighting, Inc.
Columbus, OH, USA
1747-01-04 Exterior -Wall Mount
789508
1747-01-04 Exterior -Wall Mount 789508
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.63 Product Name: One Light Outdoor Wall Sconce UPC: 093185005786 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.63
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005786
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789508
Product Name 1747-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details