Capital Lighting, Inc. 1746-01-28 Exterior -Wall Mount 789505

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006875 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006875 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1746-01-28 Exterior -Wall Mount - 789505 - Capital Lighting, Inc.
Columbus, OH, USA
1746-01-28 Exterior -Wall Mount
789505
1746-01-28 Exterior -Wall Mount 789505
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006875 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006875
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789505
Product Name 1746-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details