Capital Lighting, Inc. 1744-01-04 Exterior -Wall Mount 789503

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005687 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005687 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1744-01-04 Exterior -Wall Mount - 789503 - Capital Lighting, Inc.
Columbus, OH, USA
1744-01-04 Exterior -Wall Mount
789503
1744-01-04 Exterior -Wall Mount 789503
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185005687 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005687
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789503
Product Name 1744-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details