Capital Lighting, Inc. P4507-3-084 Sconces-Single Glass 789475

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
P4507-3-084 Sconces-Single Glass - 789475 - Capital Lighting, Inc.
Columbus, OH, USA
P4507-3-084 Sconces-Single Glass
789475
P4507-3-084 Sconces-Single Glass 789475
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3.08
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789475
Product Name P4507-3-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details