Capital Lighting, Inc. 2066-02-55 Semi-Flush Mts.-Bowl Style 789456

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185009395 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185009395 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2066-02-55 Semi-Flush Mts.-Bowl Style - 789456 - Capital Lighting, Inc.
Columbus, OH, USA
2066-02-55 Semi-Flush Mts.-Bowl Style
789456
2066-02-55 Semi-Flush Mts.-Bowl Style 789456
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Semi Flush Ceiling Light UPC: 093185009395 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185009395
Category: Semi Flush Mounts
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789456
Product Name 2066-02-55 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details