Capital Lighting, Inc. P451-1 Sconces-Pocket 789444

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Art

Suppliers

Company
Product
Description
Supplier Links
P451-1 Sconces-Pocket - 789444 - Capital Lighting, Inc.
Columbus, OH, USA
P451-1 Sconces-Pocket
789444
P451-1 Sconces-Pocket 789444
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Other Weight: 2.53 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Art

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Other
Weight: 2.53
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Amber Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789444
Product Name P451-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details