Capital Lighting, Inc. P5046-37B Bathroom Fixtures-Five+Lights 789441

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 6 Wattage: 40 Finish: Bronze Weight: 6.33 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 6 Wattage: 40 Finish: Bronze Weight: 6.33 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5046-37B Bathroom Fixtures-Five+Lights - 789441 - Capital Lighting, Inc.
Columbus, OH, USA
P5046-37B Bathroom Fixtures-Five+Lights
789441
P5046-37B Bathroom Fixtures-Five+Lights 789441
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 4.75 Extension: 4 Bulb Type: Xenon Qty: 6 Wattage: 40 Finish: Bronze Weight: 6.33 Product Name: Six Light Bath Category: Bath Light Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 4.75
Extension: 4
Bulb
Type: Xenon
Qty: 6
Wattage: 40
Finish: Bronze
Weight: 6.33
Product Name: Six Light Bath
Category: Bath Light
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789441
Product Name P5046-37B Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details