Capital Lighting, Inc. 5514-01-00 Sconces-Pocket 789427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185021892 Category: Sconces Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185021892 Category: Sconces Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5514-01-00 Sconces-Pocket - 789427 - Capital Lighting, Inc.
Columbus, OH, USA
5514-01-00 Sconces-Pocket
789427
5514-01-00 Sconces-Pocket 789427
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185021892 Category: Sconces Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multiple
Product Name: One Light Wall Sconce
UPC: 093185021892
Category: Sconces
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789427
Product Name 5514-01-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details