Capital Lighting, Inc. 5515-01-00 Sconces-Pocket 789424

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Mist Glass Product Name: One Light Wall Sconce UPC: 093185025241 Category: Sconces Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Mist Glass Product Name: One Light Wall Sconce UPC: 093185025241 Category: Sconces Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5515-01-00 Sconces-Pocket - 789424 - Capital Lighting, Inc.
Columbus, OH, USA
5515-01-00 Sconces-Pocket
789424
5515-01-00 Sconces-Pocket 789424
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Mist Glass Product Name: One Light Wall Sconce UPC: 093185025241 Category: Sconces Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Umber Mist Glass
Product Name: One Light Wall Sconce
UPC: 093185025241
Category: Sconces
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789424
Product Name 5515-01-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details