Capital Lighting, Inc. 2250-01-64 Sconces-Pocket 789415

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185014443 Category: Sconces Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185014443 Category: Sconces Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2250-01-64 Sconces-Pocket - 789415 - Capital Lighting, Inc.
Columbus, OH, USA
2250-01-64 Sconces-Pocket
789415
2250-01-64 Sconces-Pocket 789415
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185014443 Category: Sconces Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Wall Sconce
UPC: 093185014443
Category: Sconces
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789415
Product Name 2250-01-64 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details