Capital Lighting, Inc. 5500-01-00 Sconces-Single Glass 789408

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Product Name: One Light Wall Sconce UPC: 093185025029 Category: Sconces Glass: Fluted Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Product Name: One Light Wall Sconce UPC: 093185025029 Category: Sconces Glass: Fluted Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5500-01-00 Sconces-Single Glass - 789408 - Capital Lighting, Inc.
Columbus, OH, USA
5500-01-00 Sconces-Single Glass
789408
5500-01-00 Sconces-Single Glass 789408
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Nickel Product Name: One Light Wall Sconce UPC: 093185025029 Category: Sconces Glass: Fluted Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 8.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Nickel
Product Name: One Light Wall Sconce
UPC: 093185025029
Category: Sconces
Glass: Fluted Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789408
Product Name 5500-01-00 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details