Capital Lighting, Inc. 5124-02-00 Sconces-Pocket 789402

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Shaded Umber Glass Product Name: Two Light Wall Sconce UPC: 093185022592 Category: Sconces Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Shaded Umber Glass Product Name: Two Light Wall Sconce UPC: 093185022592 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5124-02-00 Sconces-Pocket - 789402 - Capital Lighting, Inc.
Columbus, OH, USA
5124-02-00 Sconces-Pocket
789402
5124-02-00 Sconces-Pocket 789402
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Shaded Umber Glass Product Name: Two Light Wall Sconce UPC: 093185022592 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Shaded Umber Glass
Product Name: Two Light Wall Sconce
UPC: 093185022592
Category: Sconces
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789402
Product Name 5124-02-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details