Capital Lighting, Inc. 5102-04-55 Bathroom Fixtures-Four Lights 789371

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185022288 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185022288 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5102-04-55 Bathroom Fixtures-Four Lights - 789371 - Capital Lighting, Inc.
Columbus, OH, USA
5102-04-55 Bathroom Fixtures-Four Lights
789371
5102-04-55 Bathroom Fixtures-Four Lights 789371
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Light UPC: 093185022288 Category: Bath & Vanity Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity Light
UPC: 093185022288
Category: Bath & Vanity
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789371
Product Name 5102-04-55 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details