Capital Lighting, Inc. 5167-02-55 Bathroom Fixtures-Two Lights 789369

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185023179 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185023179 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5167-02-55 Bathroom Fixtures-Two Lights - 789369 - Capital Lighting, Inc.
Columbus, OH, USA
5167-02-55 Bathroom Fixtures-Two Lights
789369
5167-02-55 Bathroom Fixtures-Two Lights 789369
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185023179 Category: Bath & Vanity Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity Light
UPC: 093185023179
Category: Bath & Vanity
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789369
Product Name 5167-02-55 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details