Capital Lighting, Inc. 5218-03-64 Bathroom Fixtures-Three Lights 789364

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185023476 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185023476 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5218-03-64 Bathroom Fixtures-Three Lights - 789364 - Capital Lighting, Inc.
Columbus, OH, USA
5218-03-64 Bathroom Fixtures-Three Lights
789364
5218-03-64 Bathroom Fixtures-Three Lights 789364
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185023476 Category: Bath & Vanity Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Vanity Light
UPC: 093185023476
Category: Bath & Vanity
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789364
Product Name 5218-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details