Capital Lighting, Inc. 2127-06-55 Mid. Chandeliers-Glass Up 789357

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 093185010179 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 093185010179 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2127-06-55 Mid. Chandeliers-Glass Up - 789357 - Capital Lighting, Inc.
Columbus, OH, USA
2127-06-55 Mid. Chandeliers-Glass Up
789357
2127-06-55 Mid. Chandeliers-Glass Up 789357
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 093185010179 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 093185010179
Category: Chandeliers
Glass: Satin White
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789357
Product Name 2127-06-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details