Capital Lighting, Inc. 5248-04-64 Bathroom Fixtures-Four Lights 789333

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185023919 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185023919 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5248-04-64 Bathroom Fixtures-Four Lights - 789333 - Capital Lighting, Inc.
Columbus, OH, USA
5248-04-64 Bathroom Fixtures-Four Lights
789333
5248-04-64 Bathroom Fixtures-Four Lights 789333
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four Light Vanity Light UPC: 093185023919 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Product Name: Four Light Vanity Light
UPC: 093185023919
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789333
Product Name 5248-04-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details