Capital Lighting, Inc. 1046-03-14 Exterior -Wall Mount 789273

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Candelabra. Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185001528 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Candelabra. Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185001528 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1046-03-14 Exterior -Wall Mount - 789273 - Capital Lighting, Inc.
Columbus, OH, USA
1046-03-14 Exterior -Wall Mount
789273
1046-03-14 Exterior -Wall Mount 789273
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 10.75 Bulb Type: Candelabra. Qty: 3 Wattage: 60 Finish: Royal Bronze Product Name: Three Light Outdoor Wall Sconce UPC: 093185001528 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Extension: 10.75
Bulb
Type: Candelabra.
Qty: 3
Wattage: 60
Finish: Royal Bronze
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185001528
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789273
Product Name 1046-03-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details